WAGO Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| Connection cable | |
| e!DISPLAY7300T ; Clamping elements (4 pieces) | |
| Flush-Mounted Housing for Touch Panel 600; 25.7 cm (10.1"); 80.0 mm | |
| Flush-Mounted Housing for Touch Panel 600; 39.6 cm (15,6"); 80.0 mm | |
| Mounting set for plastic enclosure | |
| Mounting Set; 14.5 cm (5.7") | |
| Mounting Set; 26.4 cm (10.4") | |
| Mounting Set; 30.7 cm (12.1") | |
| Surface-Mounted Housing for Touch Panel 600; 25.7 cm (10.1"); 52.5 mm; Visu Panel | |
| Surface-Mounted Housing for Touch Panel 600; 25.7 cm (10.1"); 72.0 mm; Control Panel | |
| Surface-Mounted Housing for Touch Panel 600; 39.6 cm (15,6"); 52.5 mm; Visu Panel | |
| Surface-Mounted Housing for Touch Panel 600; 39.6 cm (15,6"); 72.0 mm; Control Panel | |
| Touch Panel 600; 10.9 cm (4.3"); 480 x 272 pixels; 2 x ETHERNET, 2 x USB, Audio; Visu Panel | |
| Touch Panel 600; 10.9 cm (4.3"); 480 x 272 pixels; 2 x ETHERNET, 2 x USB, CAN, DI/DO, RS-232/485, Audio; Control Panel | |
| Touch Panel 600; 10.9 cm (4.3"); 480 x 272 pixels; 2 x USB, 2 x ETHERNET; Web Panel | |
| Touch Panel 600; 14.5 cm (5.7"); 640 x 480 pixels; 2 x ETHERNET, 2 x USB, Audio; Visu Panel | |
| Touch Panel 600; 14.5 cm (5.7"); 640 x 480 pixels; 2 x ETHERNET, 2 x USB, CAN, DI/DO, RS-232/485, Audio; Control Panel | |
| Touch Panel 600; 14.5 cm (5.7"); 640 x 480 pixels; 2 x USB, 2 x ETHERNET; Web Panel | |
| Touch Panel 600; 17.8 cm (7.0"); 800 x 480 pixels; 2 x ETHERNET, 2 x USB, Audio; Visu Panel | |
| Touch Panel 600; 17.8 cm (7.0"); 800 x 480 pixels; 2 x ETHERNET, 2 x USB, CAN, DI/DO, RS-232/485, Audio; Control Panel | |
| Touch Panel 600; 17.8 cm (7.0"); 800 x 480 pixels; 2 x USB, 2 x ETHERNET; Web Panel | |
| Touch Panel 600; 25.7 cm (10.1"); 1280 x 800 pixels; 2 x ETHERNET, 2 x USB, Audio; Visu Panel | |
| Touch Panel 600; 25.7 cm (10.1"); 1280 x 800 pixels; 2 x ETHERNET, 2 x USB, CAN, DI/DO, RS-232/485, Audio; Control Panel | |
| Touch Panel 600; 25.7 cm (10.1"); 1280 x 800 pixels; 2 x USB, 2 x ETHERNET; Web Panel | |
| Touch Panel 600; 39.6 cm (15,6"); 1920 x 1080 pixels; 2 x ETHERNET, 2 x USB, Audio; Visu Panel | |
| Touch Panel 600; 39.6 cm (15,6"); 1920 x 1080 pixels; 2 x ETHERNET, 2 x USB, CAN, DI/DO, RS-232/485, Audio; Control Panel | |
| Touch Panel 600; 54.6 cm (21.5"); 1920 x 1080 pixels; 2 x ETHERNET, 2 x USB, Audio; Visu Panel | |
| Touch Panel 600; 54.6 cm (21.5"); 1920 x 1080 pixels; 2 x ETHERNET, 2 x USB, CAN, DI/DO, RS-232/485, Audio; Control Panel |