WAGO Terminal Blocks - Wire to Board 2636-1104/020-000

Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2636-1104/020-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2636-1104/020-000-ND
Terminal Blocks - Wire to Board 2946-2636-1104/020-000-ND
PCB TERMINAL BLOCK; 16 MM; PIN S

PCB TERMINAL BLOCK; 16 MM; PIN S

Buy Now Datasheet
Tb, Wire To Board, 4Pos, 18-4Awg; Pitch Spacing Wago - 44AC1114 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 4Pos, 18-4Awg; Pitch Spacing Wago
44AC1114
Tb, Wire To Board, 4Pos, 18-4Awg; Pitch Spacing Wago 44AC1114
TB, WIRE TO BOARD, 4POS, 18-4AWG; Pitch Spacing:10mm; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 4POS, 18-4AWG; Pitch Spacing:10mm; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2636-1104/020-000-ND 44AC1114
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 4Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 10.01 mm (0.39 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.507 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details