WAGO Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| M12 sensor/actuator box; 4-way; 4-pole; 10 m | |
| M12 sensor/actuator box; 4-way; 4-pole; M23 connector | |
| M12 sensor/actuator box; 4-way; 5-pole; M23 connector | |
| M12 sensor/actuator box; 6-way; 4-pole; 5 m | |
| M12 sensor/actuator box; 6-way; 4-pole; M23 connector | |
| M12 sensor/actuator box; 6-way; 5-pole; 5 m | |
| M12 sensor/actuator box; 6-way; 5-pole; M23 connector | |
| M12 sensor/actuator box; 8-way; 4-pole; 10 m | |
| M12 sensor/actuator box; 8-way; 4-pole; 25 m | |
| M12 sensor/actuator box; 8-way; 4-pole; 5 m | |
| M12 sensor/actuator box; 8-way; 4-pole; M23 connector | |
| M12 sensor/actuator box; 8-way; 5-pole; 10 m | |
| M12 sensor/actuator box; 8-way; 5-pole; 25 m | |
| M12 sensor/actuator box; 8-way; 5-pole; 5 m | |
| M12 sensor/actuator box; 8-way; 5-pole; M23 connector; Without LED | |
| M12 sensor/actuator box; 8-way; 5-pole; M23 connector | |
| M12 sensor/actuator box | |
| M8 sensor/actuator box; 10-way; 3-pole; 10 m | |
| M8 sensor/actuator box; 10-way; 3-pole; 5 m | |
| M8 sensor/actuator box; 10-way; 3-pole; M16 connector | |
| M8 sensor/actuator box; 4-way; 3-pole; 10 m | |
| M8 sensor/actuator box; 4-way; 3-pole; 2 m | |
| M8 sensor/actuator box; 4-way; 3-pole; 5 m | |
| M8 sensor/actuator box; 4-way; 3-pole; M16 connector | |
| M8 sensor/actuator box; 6-way; 3-pole; 10 m | |
| M8 sensor/actuator box; 6-way; 3-pole; 5 m | |
| M8 sensor/actuator box; 6-way; 3-pole; M16 connector | |
| M8 sensor/actuator box; 8-way; 3-pole; 10 m | |
| M8 sensor/actuator box; 8-way; 3-pole; 5 m | |
| M8 sensor/actuator box; 8-way; 3-pole; M16 connector | |
| Potential distribution module; 1 potential; with 1 input clamping point; Conductor cross-section up to 16 mm²; with 6 output clamping points; Conductor cross-section up to 2.5 mm²; blue | |
| Potential distribution module; 1 potential; with 1 input clamping point; Conductor cross-section up to 16 mm²; with 6 output clamping points; Conductor cross-section up to 2.5 mm²; gray | |
| Potential distribution module; 1 potential; with 1 input clamping point; Conductor cross-section up to 16 mm²; with 9 output clamping points; Conductor cross-section up to 2.5 mm²; gray | |
| Potential distribution module; 1 potential; with 1 input clamping point; Conductor cross-section up to 16 mm²; with lever; with 6 output clamping points; Conductor cross-section up to 2.5 mm²; blue... | |
| Potential distribution module; 1 potential; with 1 input clamping point; Conductor cross-section up to 16 mm²; with lever; with 6 output clamping points; Conductor cross-section up to 2.5 mm²; gray... | |
| Potential distribution module; 1 potential; with 1 input clamping point; Conductor cross-section up to 16 mm²; with lever; with 9 output clamping points; Conductor cross-section up to 2.5 mm²; gray... | |
| Potential distribution module; 1 potential; with 2 input clamping points each; Conductor cross-section up to 6 mm²; with lever; with 9 output clamping points; Conductor cross-section up to 2.5 mm²; | |
| Potential distribution module; 1 potential; with 8 clamping points 0V; Conductor cross-section up to 2.5 mm² | |
| Potential distribution module; 1 potential; with 8 clamping points 24V; Conductor cross-section up to 2.5 mm² | |
| Potential distribution module; 2 potentials; with 2 input clamping points each; Conductor cross-section up to 6 mm²; with 12 output clamping points each; Conductor cross-section up to 2.5 mm² | |
| Potential distribution module; 2 potentials; with 2 input clamping points each; Conductor cross-section up to 6 mm²; with 16 output clamping points each; Conductor cross-section up to 2.5 mm²; gray... | |
| Potential distribution module; 2 potentials; with 2 input clamping points each; Conductor cross-section up to 6 mm²; with 24 output clamping points each; Conductor cross-section up to 2.5 mm²; gray... | |
| Potential distribution module; 2 potentials; with 2 input clamping points each; Conductor cross-section up to 6 mm²; with 8 output clamping points each; Conductor cross-section up to 2.5 mm²; gray... | |
| Potential distribution module; 2 potentials; with 2 input clamping points each; Conductor cross-section up to 6 mm²; with lever; with 12 output clamping points each; Conductor cross-section up to 2.5... | |
| Potential distribution module; 2 potentials; with 2 input clamping points each; Conductor cross-section up to 6 mm²; with lever; with 16 output clamping points each; Conductor cross-section up to 2.5... | |
| Potential distribution module; 2 potentials; with 2 input clamping points each; Conductor cross-section up to 6 mm²; with lever; with 24 output clamping points each; Conductor cross-section up to 2.5... | |
| Potential distribution module; 2 potentials; with 2 input clamping points each; Conductor cross-section up to 6 mm²; with lever; with 8 output clamping points each; Conductor cross-section up to 2.5... | |
| Potential distribution module; 2 potentials; with 4 clamping points each (0V / 24V); Conductor cross-section up to 2.5 mm² | |
| Potential distribution module; 4 potentials; with 19 connection points each | |
| Potential distribution module; 4 potentials; with 6 connection points each; with 22 ground clamping points | |
| Potential distribution module; 4 potentials; with 6 connection points each | |
| Potential distribution module; 8 potentials; with 6 connection points each; with 42 ground clamping points | |
| Potential Distribution; 0 … 230 V AC/DC; Extreme | |
| Potential Distribution; 16-way, 0 V; Extreme | |
| Potential Distribution; 16-way, 0 V | |
| Potential Distribution; 16-way, 24 V; Extreme | |
| Potential Distribution; 16-way, 24 V | |
| Potential Distribution; 8-way 0 V | |
| Potential Distribution; 8-way 24 V/8-way 0 V | |
| Potential Distribution; 8-way 24 V | |
| Potential Distribution | |
| Room Automation System Distribution Box, Type 1 | |
| Room Automation System Distribution Box, Type 2 | |
| Room Automation System Distribution Box, Type 3 | |
| Room Automation System Distribution Box, Type 4 | |
| Room Automation System Distribution Box, Type 5 | |
| Room Automation System Distribution Box, Type 6 | |
| Room Automation System Distribution Box, Type 7 | |
| Signal distributor; 14-way | |
| Signal distributor; 8-way | |
| Weather Station System Distribution Box, Type 1; 4 … 20 mA; 2 x BI (24 VDC), 16 x AI (4 … 20 mA); 1 x Real-Time-Clock | |
| Weather Station System Distribution Box, Type 2; Modbus®; 2 x BI (24 VDC); 1 x RS-232/-485 | |
| Weather Station System Distribution Box, Type 3; Modbus®, 4 … 20 mA; 2 x BI (24 VDC), 4 x AI (4 … 20 mA); 1 x RS-232/-485 |