PCB TERMINAL BLOCK; LEVER; 6 MM;
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-2706-203-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Lever Actuated |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |
| # of Contacts | 3 |