WAGO Terminal Blocks - Wire to Board 2624-3102

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2624-3102-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2624-3102-ND
Terminal Blocks - Wire to Board 2946-2624-3102-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago - 44AC1093 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago
44AC1093
Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago 44AC1093
TB, WIRE TO BOARD, 2POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2624-3102-ND 44AC1093
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 5.00 mm (0.20 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986830-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Barrier, 3 Position, 3-1Awg; Pitch Spacing Blockmaster Electronics - 12P6776 - Newark, An Avnet Company
Specs
North American 3 to 1 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details