WAGO Terminal Blocks - Wire to Board 2716-154

Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2716-154-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2716-154-ND
Terminal Blocks - Wire to Board 2946-2716-154-ND
PCB TERMINAL BLOCK; LEVER; 16 MM

PCB TERMINAL BLOCK; LEVER; 16 MM

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 16-6Awg; Pitch Spacing Wago - 10R0362 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 16-6Awg; Pitch Spacing Wago
10R0362
Terminal Block, Pcb, 4 Position, 16-6Awg; Pitch Spacing Wago 10R0362
TERMINAL BLOCK, PCB, 4 POSITION, 16-6AWG; Pitch Spacing:-; No. of Positions:4Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 16-6AWG; Pitch Spacing:-; No. of Positions:4Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2716-154-ND 10R0362
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 16-6Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details