PCB TERMINAL BLOCK 6 MM PIN SPAC
TERMINAL BLOCK, WTB, 4POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:4Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2626-3354-ND | 74AH2847 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block, Wtb, 4Pos, 24-8Awg; Pitch Spacing Wago |
| Mounting Options | PCB | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 4 | |
| Contacts Pitch | 12.50 mm (0.49 inches) | |
| Orientation | 90° |