PCB TERMINAL BLOCK; 6 MM; PIN SP
TB, WIRE TO BOARD, 2POS, 20-8AWG; Pitch Spacing:7.5mm; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2626-3102/020-000-ND | 44AC1108 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Board, 2Pos, 20-8Awg; Pitch Spacing Wago |
| Mounting Options | PCB | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 2 | |
| Contacts Pitch | 7.49 mm (0.29 inches) | |
| Orientation | 90° |