WAGO Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 0.5 A; NEC Class 2; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 0.5 A; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 1 A; NEC Class 2; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 1 A; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 2 A; NEC Class 2; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 2 A; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 4 A; NEC Class 2; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 4 A; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 6 A; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; 8 A; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; adjustable 0.5 … 4 A; NEC Class 2; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; adjustable 0.5 … 4 A; Signal contact | |
| Electronic circuit breaker; 1-channel; 24 VDC input voltage; adjustable 1 … 8 A; Signal contact | |
| Electronic circuit breaker; 2-channel; 24 VDC input voltage; 3.8 A; active current limitation; NEC Class 2; communication capability | |
| Electronic circuit breaker; 2-channel; 24 VDC input voltage; adjustable 0.5 … 6 A; active current limitation; communication capability | |
| Electronic circuit breaker; 2-channel; 24 VDC input voltage; adjustable 1 … 6 A; communication capability | |
| Electronic circuit breaker; 2-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability | |
| Electronic circuit breaker; 2-channel; 24 VDC input voltage; adjustable 2 … 10 A; Signal contact; Specialty configuration | |
| Electronic circuit breaker; 2-channel; 48 VDC input voltage; adjustable 2 … 10 A; Signal contact | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; 3.8 A; active current limitation; NEC Class 2; communication capability | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 0.5 … 6 A; active current limitation; communication capability | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 0.5 … 6 A; active current limitation; Signal contact; Specialty configuration | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 1 … 10 A; communication capability; 10,00 mm² | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 1 … 10 A; IO-Link | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 1 … 10 A; Signal contact | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 1 … 6 A; communication capability; 10,00 mm² | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 1 … 6 A; communication capability; NPN signaling | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 1 … 6 A; communication capability | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; 10,00 mm² | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; Specialty configuration | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 10 A; Signal contact; Specialty configuration | |
| Electronic circuit breaker; 4-channel; 24 VDC input voltage; adjustable 2 … 12 A; active current limitation; communication capability | |
| Electronic circuit breaker; 4-channel; 48 VDC input voltage; adjustable 2 … 10 A; communication capability | |
| Electronic circuit breaker; 4-channel; 48 VDC input voltage; adjustable 2 … 10 A; Signal contact | |
| Electronic circuit breaker; 4-channel; Nominal input voltage: 12 VDC; adjustable 2 … 10 A; communication capability | |
| Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 0.5 … 6 A; active current limitation; communication capability | |
| Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 0.5 … 6 A; active current limitation; Signal contact; Specialty configuration | |
| Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 1 … 10 A; IO-Link | |
| Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 1 … 10 A; Signal contact | |
| Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 1 … 6 A; communication capability | |
| Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 1 … 6 A; Signal contact; Specialty configuration | |
| Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; 10,00 mm² | |
| Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 2 … 10 A; communication capability; Specialty configuration | |
| Electronic circuit breaker; 8-channel; 24 VDC input voltage; adjustable 2 … 10 A; Signal contact; Specialty configuration | |
| Electronic circuit breaker; 8-channel; 48 VDC input voltage; adjustable 2 … 10 A; communication capability | |
| Electronic circuit breaker; 8-channel; 48 VDC input voltage; adjustable 2 … 10 A; Signal contact |