WAGO Datasheets for Serial Interfaces
Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more
| Product Name | Notes |
|---|---|
| Adaptor; Surface mounting set (IP54) | |
| DALI MSensor 02 5DPI 41rc (Ceiling Installation) | |
| DALI MSensor 02 5DPI 41rs (Surface Installation) | |
| DALI MSensor 02 5DPI 41W (Box installation) | |
| DALI sensor coupler | |
| DALI XC Control Module with 4 freely programmable inputs | |
| DALI-Sensor; IR Quattro HD DALI 2 | |
| DALI-Sensor; IR Quattro SLIM XS DALI 2 | |
| DALI-Sensor; IS3360 MX Highbay DALI 2 | |
| DALI-Sensor; IS345 MX Highbay DALI 2 | |
| DALI-Sensor; MSensor G3 SRC 30 PIR 5DPI WH | |
| DALI-Sensor; MSensor G3 SSM 30 10DPI WH | |
| DALI-Sensor; MSensor G3 SSM 30 5DPI WH | |
| DALI-Sensor; PD11-BMS-FLAT | |
| DALI-Sensor; PD4-BMS-GH | |
| DALI-Sensor; PD4N-BMS | |
| WAGO DALI Multi-Sensor Kit |