WAGO Terminal Blocks - Wire to Board 2606-1356

Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2606-1356-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2606-1356-ND
Terminal Blocks - Wire to Board 2946-2606-1356-ND
PCB TERMINAL BLOCK; LEVER; 6 MM;

PCB TERMINAL BLOCK; LEVER; 6 MM;

Buy Now Datasheet
Terminal Block, Wtb, 6Pos, 24-8Awg; Pitch Spacing Wago - 74AH2802 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 6Pos, 24-8Awg; Pitch Spacing Wago
74AH2802
Terminal Block, Wtb, 6Pos, 24-8Awg; Pitch Spacing Wago 74AH2802
TERMINAL BLOCK, WTB, 6POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 6POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In Lock; Rated Current:41A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2606-1356-ND 74AH2802
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 6Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 12.50 mm (0.49 inches)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MTSXX098 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers