WAGO PCB Terminal Blocks 2626-3352

Description
WAGO 2626-3352 PCB Connector
Request a Quote Datasheet
Description
WAGO 2626-3352 PCB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 220674 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
220674
PCB Terminal Blocks 220674
WAGO 2626-3352 PCB Connector

WAGO 2626-3352 PCB Connector

Supplier's Site
Terminal Blocks - Wire to Board - 2946-2626-3352-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-3352-ND
Terminal Blocks - Wire to Board 2946-2626-3352-ND
PCB TERMINAL BLOCK 6 MM PIN SPAC

PCB TERMINAL BLOCK 6 MM PIN SPAC

Buy Now Datasheet
Terminal Block, Wtb, 2Pos, 24-8Awg; Pitch Spacing Wago - 74AH2845 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 24-8Awg; Pitch Spacing Wago
74AH2845
Terminal Block, Wtb, 2Pos, 24-8Awg; Pitch Spacing Wago 74AH2845
TERMINAL BLOCK, WTB, 2POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 220674 2946-2626-3352-ND 74AH2845
Product Name PCB Terminal Blocks Terminal Blocks - Wire to Board Terminal Block, Wtb, 2Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB PCB
Approvals RoHS Compliant
# of Contacts 2 2
Contacts Pitch 12.50 mm (0.49 inches) 12.50 mm (0.49 inches)
Body Material Polyamide 66 Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-105-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details