WAGO Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| Board-to-Board Link; Pin spacing 3 mm; 1-pole; Length: 15.3 mm; white | |
| Board-to-Board Link; Pin spacing 3 mm; 1-pole; Length: 17.5 mm; white | |
| Board-to-Board Link; Pin spacing 3 mm; 1-pole; Length: 20.5 mm; white | |
| Board-to-Board Link; Pin spacing 3 mm; 2-pole; Length: 15.3 mm; white | |
| Board-to-Board Link; Pin spacing 3 mm; 2-pole; Length: 17.5 mm; white | |
| Board-to-Board Link; Pin spacing 3 mm; 2-pole; Length: 20.5 mm; white | |
| Board-to-Board Link; Pin spacing 3 mm; 3-pole; Length: 15.3 mm; white | |
| Board-to-Board Link; Pin spacing 3 mm; 3-pole; Length: 17.5 mm; white | |
| Board-to-Board Link; Pin spacing 3 mm; 3-pole; Length: 20.5 mm; white | |
| Board-to-Board Link; Pin spacing 4 mm; 1-pole; Length: 28 mm; white | |
| Board-to-Board Link; Pin spacing 4 mm; 2-pole; Length: 28 mm; black | |
| Board-to-Board Link; Pin spacing 4 mm; 2-pole; Length: 28 mm; white | |
| Board-to-Board Link; Pin spacing 4 mm; 2-pole; Length: 30 mm; white | |
| Board-to-Board Link; Pin spacing 4 mm; 3-pole; Length: 28 mm; black | |
| Board-to-Board Link; Pin spacing 4 mm; 3-pole; Length: 28 mm; white | |
| Board-to-Board Link; Pin spacing 4 mm; 4-pole; Length: 28 mm; white | |
| Board-to-Board Link; Pin spacing 6 mm; 1-pole; Length: 30 mm; white | |
| Board-to-Board Link; Pin spacing 6 mm; 1-pole; Length: 34 mm; white | |
| Board-to-Board Link; Pin spacing 6 mm; 2-pole; Length: 30 mm; white | |
| Board-to-Board Link; Pin spacing 6 mm; 2-pole; Length: 34 mm; white | |
| Board-to-Board Link; Pin spacing 6 mm; 3-pole; Length: 30 mm; white | |
| Board-to-Board Link; Pin spacing 6 mm; 3-pole; Length: 34 mm; white | |
| Board-to-Board Link; Pin spacing 6 mm; 4-pole; Length: 30 mm; white | |
| Board-to-Board Link; Pin spacing 6 mm; 4-pole; Length: 34 mm; white | |
| Board-to-Board Link; Pin spacing 6.5 mm; Length: 15.6 mm; silver-colored | |
| Board-to-Board Link; Pin spacing 6.5 mm; Length: 17.6 mm; silver-colored | |
| Board-to-Board Link; Pin spacing 8 mm; 2-pole; Length: 28 mm; white | |
| THT male header; 1.2 x 1.2 mm solder pin; straight; Threaded flange; Pin spacing 5.08 mm; 3-pole; orange | |
| THT pin strip; Pin spacing 3.5 mm; 10-pole; black | |
| THT pin strip; Pin spacing 3.5 mm; 2-pole; black | |
| THT pin strip; Pin spacing 3.5 mm; 3-pole; black | |
| THT pin strip; Pin spacing 3.5 mm; 5-pole; black | |
| THT pin strip; Pin spacing 3.5 mm; 7-pole; black | |
| THT pin strip; Pin spacing 3.5 mm; 8-pole; black | |
| THT pin strip; Pin spacing 3.5 mm; 9-pole; black | |
| THT pin strip; straight; Pin spacing 5 mm; 11-pole; black | |
| THT pin strip; straight; Pin spacing 5 mm; 5-pole; black | |
| THT pin strip; straight; Pin spacing 5 mm; 7-pole; black | |
| THT pin strip; straight; Pin spacing 5 mm; 9-pole; black |