WAGO Terminal Blocks - Wire to Board 2626-3355

Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-3355-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-3355-ND
Terminal Blocks - Wire to Board 2946-2626-3355-ND
PCB TERMINAL BLOCK 6 MM PIN SPAC

PCB TERMINAL BLOCK 6 MM PIN SPAC

Buy Now Datasheet
PCB Terminal Blocks - 220613 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
220613
PCB Terminal Blocks 220613
WAGO 2626-3355 PCB Connector

WAGO 2626-3355 PCB Connector

Supplier's Site
Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago - 74AH2848 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago
74AH2848
Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago 74AH2848
TERMINAL BLOCK, WTB, 5POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 5POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-2626-3355-ND 220613 74AH2848
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 5 5
Contacts Pitch 12.50 mm (0.49 inches) 12.50 mm (0.49 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217566-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
Terminal Blk/Strip Wiring Dev - 10711150 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-ATC-380-5-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers