PCB TERMINAL BLOCK; LEVER; 16 MM
WAGO 2616-1357 PCB Connector
TERMINAL BLOCK, WTB, 7POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:7Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2616-1357-ND | 220634 | 74AH2825 |
| Product Name | Terminal Blocks - Wire to Board | PCB Terminal Blocks | Terminal Block, Wtb, 7Pos, 18-4Awg; Pitch Spacing Wago |
| Mounting Options | PCB | PCB | 15 mm DIN Rail |
| Features | Lever Actuated | ||
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| # of Contacts | 7 | 7 | |
| Contacts Pitch | 15.01 mm (0.59 inches) | 15.00 mm (0.59 inches) |