WAGO Terminal Blocks - Wire to Board 2604-3503

Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2604-3503-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2604-3503-ND
Terminal Blocks - Wire to Board 2946-2604-3503-ND
PCB TERMINAL BLOCK; LEVER; 4 MM;

PCB TERMINAL BLOCK; LEVER; 4 MM;

Buy Now Datasheet
PCB Terminal Blocks - 221574 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
221574
PCB Terminal Blocks 221574
WAGO 2604-3503 PCB Connector

WAGO 2604-3503 PCB Connector

Supplier's Site
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Wago - 44AC1070 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Wago
44AC1070
Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Wago 44AC1070
TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:11.5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 12AWG; Pitch Spacing:11.5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-2604-3503-ND 221574 44AC1070
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Tb, Wire To Brd, 3Pos, 12Awg; Pitch Spacing Wago
Mounting Options PCB PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3 3
Contacts Pitch 11.51 mm (0.45 inches) 11.50 mm (0.45 inches)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - MSMXX056 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2086-3228-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers