WAGO Terminal Blocks - Wire to Board 2636-1355

Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2636-1355-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2636-1355-ND
Terminal Blocks - Wire to Board 2946-2636-1355-ND
PCB TERMINAL BLOCK; 16 MM; PIN S

PCB TERMINAL BLOCK; 16 MM; PIN S

Buy Now Datasheet
PCB Terminal Blocks - 225536 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
225536
PCB Terminal Blocks 225536
WAGO 2636-1355 PCB Connector

WAGO 2636-1355 PCB Connector

Supplier's Site
Terminal Block, Wtb, 5Pos, 18-4Awg; Pitch Spacing Wago - 74AH2859 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 5Pos, 18-4Awg; Pitch Spacing Wago
74AH2859
Terminal Block, Wtb, 5Pos, 18-4Awg; Pitch Spacing Wago 74AH2859
TERMINAL BLOCK, WTB, 5POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:5Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 5POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:5Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-2636-1355-ND 225536 74AH2859
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block, Wtb, 5Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB PCB 15 mm DIN Rail
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 5 5
Contacts Pitch 15.01 mm (0.59 inches) 15.00 mm (0.59 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444341 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-8189-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers