WAGO Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| 16-channel digital input/output; EtherCAT; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital input/output; EtherNet/IP; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital input/output; IO Link Class A Hub; DC 24 V / 2.0 A; 8xM12 connection; HubLine | |
| 16-channel digital input/output; IO Link Class B Hub; DC 24 V / 2.0 A; 8xM12 connection; HubLine | |
| 16-channel digital input/output; Profinet; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital output; 24 VDC; 0.5 A; Low-side switching; Ribbon cable | |
| 16-channel digital output; 24 VDC; 0.5 A; Low-side switching | |
| 16-channel digital output; 24 VDC; 0.5 A; Ribbon cable | |
| 16-channel digital output; 24 VDC; 0.5 A | |
| 16-channel digital output; EtherCAT; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital output; EtherNet/IP; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital output; Profinet; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 2 pulse width outputs; 24 VDC; 0.1 A; 100 Hz | |
| 2 pulse width outputs; 24 VDC; 0.1 A; 2 kHz; Frequency Counter | |
| 2 pulse width outputs; 24 VDC; 0.1 A; 250 Hz | |
| 2-channel analog output; ±10 VDC; S5 PLC data format | |
| 2-channel analog output; ±10 VDC | |
| 2-channel analog output; 0 … 10 V/±10 VDC; 16 bits | |
| 2-channel analog output; 0 … 20 mA; Ext. Temperature | |
| 2-channel analog output; 0 … 20 mA; Intrinsically safe; Extreme | |
| 2-channel analog output; 0 … 20 mA; Intrinsically safe | |
| 2-channel analog output; 0 … 20 mA; S5 PLC data format | |
| 2-channel analog output; 0 … 20 mA | |
| 2-channel analog output; 0 ... 10 VDC; 10 bits; 100 mW/24 V | |
| 2-channel analog output; 0 ... 10 VDC; S5 PLC data format | |
| 2-channel analog output; 0 ... 10 VDC | |
| 2-channel analog output; 0/4 … 20 mA; 16 bits; 6 ... 18 VDC; Extreme | |
| 2-channel analog output; 0/4 … 20 mA; 16 bits; 6 ... 18 VDC | |
| 2-channel analog output; 4 … 20 mA; Ext. Temperature | |
| 2-channel analog output; 4 … 20 mA; Intrinsically safe | |
| 2-channel analog output; 4 … 20 mA; S5 PLC data format | |
| 2-channel analog output; 4 … 20 mA | |
| 2-channel analog output; IO Link Converter; 0-10 V; 2xM12 connection | |
| 2-channel analog output; IO Link Converter; 4 … 20 mA; 2xM12 connection | |
| 2-channel digital output; 230 VAC; 0.3 A; Solid-state | |
| 2-channel digital output; 24 VDC; 0.5 A; Diagnostics | |
| 2-channel digital output; 24 VDC; 0.5 A; Interference-free; Diagnostics | |
| 2-channel digital output; 24 VDC; 0.5 A; Interference-free | |
| 2-channel digital output; 24 VDC; 0.5 A | |
| 2-channel digital output; 24 VDC; 2.0 A; Diagnostics; Extreme | |
| 2-channel digital output; 24 VDC; 2.0 A; Diagnostics | |
| 2-channel digital output; 24 VDC; 2.0 A; Interference-free; Diagnostics | |
| 2-channel digital output; 24 VDC; 2.0 A; Interference-free | |
| 2-channel digital output; 24 VDC; 2.0 A | |
| 2-channel digital output; 24 VDC; Intrinsically safe; Extreme | |
| 2-channel digital output; 24 VDC; Intrinsically safe | |
| 2-channel relay output; Potential-free; 2 changeover contacts; Intrinsically safe | |
| 4-channel analog output; ±10 VDC; Extreme | |
| 4-channel analog output; ±10 VDC | |
| 4-channel analog output; 0 … 20 mA | |
| 4-channel analog output; 0 ... 10 VDC; Ext. Temperature | |
| 4-channel analog output; 0 ... 10 VDC; Extreme | |
| 4-channel analog output; 0 ... 10 VDC | |
| 4-channel analog output; 4 … 20 mA | |
| 4-channel analog output; Voltage/Current | |
| 4-channel digital output; 230 VAC; 0.25 A; Solid-state | |
| 4-channel digital output; 24 VDC; 0.5 A; 2-conductor connection | |
| 4-channel digital output; 24 VDC; 0.5 A; Diagnostics | |
| 4-channel digital output; 24 VDC; 0.5 A; Ext. Temperature | |
| 4-channel digital output; 24 VDC; 0.5 A; Interference-free; 2-conductor connection | |
| 4-channel digital output; 24 VDC; 0.5 A; Interference-free; Ext. Temperature | |
| 4-channel digital output; 24 VDC; 0.5 A; Interference-free | |
| 4-channel digital output; 24 VDC; 0.5 A; Low-side switching | |
| 4-channel digital output; 24 VDC; 0.5 A | |
| 4-channel digital output; 24 VDC; Valve; Intrinsically safe | |
| 4-channel digital output; 30 VAC/VDC; 2.0 A; Solid-state; isolated | |
| 4-channel digital output; 30 VAC/VDC; 2.0 A; Solid-state | |
| 8-channel analog output; 0 … 10 V/±10 VDC | |
| 8-channel digital input/output; 24 VDC; 0.5 A; Ribbon cable | |
| 8-channel digital input/output; 24 VDC; 0.5 A | |
| 8-channel digital input/output; EtherCAT; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 8-channel digital input/output; EtherCAT; DC 24 V / 2.0 A; 8xM8 connection; SlimLine | |
| 8-channel digital input/output; EtherNet/IP; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 8-channel digital input/output; EtherNet/IP; DC 24 V / 2.0 A; 8xM8 connection; SlimLine | |
| 8-channel digital input/output; IO Link Class A Hub; DC 24 V / 2.0 A; 4xM12 connection; HubLine | |
| 8-channel digital input/output; IO Link Class A Hub; DC 24 V / 2.0 A; 8xM8 connection; HubLine | |
| 8-channel digital input/output; IO Link Class B Hub; DC 24 V / 2.0 A; 4xM12 connection; HubLine | |
| 8-channel digital input/output; IO Link Class B Hub; DC 24 V / 2.0 A; 8xM8 connection; HubLine | |
| 8-channel digital input/output; Profinet; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 8-channel digital input/output; Profinet; DC 24 V / 2.0 A; 8xM8 connection; SlimLine | |
| 8-channel digital output; 12 VDC; 1 A | |
| 8-channel digital output; 24 VDC; 0.5 A; 2-conductor connection; Extreme | |
| 8-channel digital output; 24 VDC; 0.5 A; 2-conductor connection | |
| 8-channel digital output; 24 VDC; 0.5 A; Diagnostics; Extreme | |
| 8-channel digital output; 24 VDC; 0.5 A; Diagnostics | |
| 8-channel digital output; 24 VDC; 0.5 A; Ext. Temperature | |
| 8-channel digital output; 24 VDC; 0.5 A; Low-side switching; 2-conductor connection; Extreme | |
| 8-channel digital output; 24 VDC; 0.5 A; Low-side switching; 2-conductor connection | |
| 8-channel digital output; 24 VDC; 0.5 A; Low-side switching | |
| 8-channel digital output; 24 VDC; 0.5 A | |
| Fail-safe 4/2 channel digital input/output; 24 VDC; 10 A; Logic; PROFIsafe | |
| Fail-safe 4/2 channel digital input/output; 24 VDC; 10 A; PROFIsafe | |
| Fail-safe 4/4 channel digital input/output; 24 VDC; 0.5 A; PROFIsafe | |
| Fail-safe 4/4 channel digital input/output; 24 VDC; 2 A; Logic; PROFIsafe | |
| Fail-safe 4/4 channel digital input/output; 24 VDC; 2 A; PROFIsafe |