WAGO Terminal Blocks - Wire to Board 2626-3358

Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-3358-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-3358-ND
Terminal Blocks - Wire to Board 2946-2626-3358-ND
PCB TERMINAL BLOCK 6 MM PIN SPAC

PCB TERMINAL BLOCK 6 MM PIN SPAC

Buy Now Datasheet
Terminal Block, Wtb, 8Pos, 24-8Awg; Pitch Spacing Wago - 74AH2851 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 8Pos, 24-8Awg; Pitch Spacing Wago
74AH2851
Terminal Block, Wtb, 8Pos, 24-8Awg; Pitch Spacing Wago 74AH2851
TERMINAL BLOCK, WTB, 8POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 8POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2626-3358-ND 74AH2851
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 8Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 8
Contacts Pitch 12.50 mm (0.49 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - 1444316 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
PCB Terminal Blocks - 1-1546557-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details