WAGO Terminal Blocks - Wire to Board 2706-105

Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2706-105-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2706-105-ND
Terminal Blocks - Wire to Board 2946-2706-105-ND
PCB TERMINAL BLOCK; LEVER; 6 MM;

PCB TERMINAL BLOCK; LEVER; 6 MM;

Buy Now Datasheet
Terminal Block, Pcb, 5 Position, 20-10Awg; Pitch Spacing Wago - 62T0907 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 5 Position, 20-10Awg; Pitch Spacing Wago
62T0907
Terminal Block, Pcb, 5 Position, 20-10Awg; Pitch Spacing Wago 62T0907
TERMINAL BLOCK, PCB, 5 POSITION, 20-10AWG; Pitch Spacing:7.5mm; No. of Positions:5Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 5 POSITION, 20-10AWG; Pitch Spacing:7.5mm; No. of Positions:5Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2706-105-ND 62T0907
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 5 Position, 20-10Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 5
Contacts Pitch 7.49 mm (0.29 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546328-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-3202/700-000/997-604DKR-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminals - 2224.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Standard Terminal Blocks - 4879456 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Thermoplastic
View Details