WAGO Terminal Blocks - Wire to Board 2604-3504

Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote
Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WAGO 2604-3504 is a 4-pole PCB terminal block designed for wire-to-board applications, featuring a push-in CAGE CLAMP® connection method. It accommodates solid and fine-stranded conductors ranging from 0.2 to 4 mm² (24 to 12 AWG) and supports a maximum rated current of 32 A and a rated voltage of 1000 V. The terminal block has a pin spacing of 11.5 mm and is equipped with an operating lever for intuitive, tool-free operation, allowing multiple clamping units to be opened simultaneously for easier termination of multi-core cables. The product is constructed from polyamide 66 (PA 66) with a flammability rating of V0 and operates within a temperature range of -60 to 105 °C. It is suitable for various applications requiring reliable electrical connections on PCBs.

Datasheet Summary
Powered by GS/AI

The WAGO 2604-3504 is a 4-pole PCB terminal block designed for wire-to-board applications, featuring a push-in CAGE CLAMP® connection method. It accommodates solid and fine-stranded conductors ranging from 0.2 to 4 mm² (24 to 12 AWG) and supports a maximum rated current of 32 A and a rated voltage of 1000 V. The terminal block has a pin spacing of 11.5 mm and is equipped with an operating lever for intuitive, tool-free operation, allowing multiple clamping units to be opened simultaneously for easier termination of multi-core cables. The product is constructed from polyamide 66 (PA 66) with a flammability rating of V0 and operates within a temperature range of -60 to 105 °C. It is suitable for various applications requiring reliable electrical connections on PCBs.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2604-3504-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2604-3504-ND
Terminal Blocks - Wire to Board 2946-2604-3504-ND
PCB TERMINAL BLOCK; LEVER; 4 MM;

PCB TERMINAL BLOCK; LEVER; 4 MM;

Buy Now Datasheet
Tb, Wire To Brd, 4Pos, 12Awg; Pitch Spacing Wago - 44AC1071 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 12Awg; Pitch Spacing Wago
44AC1071
Tb, Wire To Brd, 4Pos, 12Awg; Pitch Spacing Wago 44AC1071
TB, WIRE TO BRD, 4POS, 12AWG; Pitch Spacing:11.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 12AWG; Pitch Spacing:11.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2604-3504-ND 44AC1071
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 4Pos, 12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 11.51 mm (0.45 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-106-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1157-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details