PCB TERMINAL BLOCK; 4 MM; PIN SP
TB, WIRE TO BRD, 3POS, 10AWG; Pitch Spacing:11.5mm; No. of Positions:3Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2624-3503-ND | 44AC1101 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Brd, 3Pos, 10Awg; Pitch Spacing Wago |
| Mounting Options | PCB | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 3 | |
| Contacts Pitch | 11.51 mm (0.45 inches) | |
| Orientation | 90° |