WAGO Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| 1-channel analog input; IO Link Converter; 4 … 20 mA; 2xM12 connection | |
| 1-channel analog input; Resistor bridges (strain gauge); 125 ms conversion time | |
| 1-channel analog input; Resistor bridges (strain gauge) | |
| 1-channel digital input; NAMUR; Intrinsically safe | |
| 16-channel digital input/output; EtherCAT; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital input/output; EtherNet/IP; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital input/output; IO Link Class A Hub; DC 24 V / 2.0 A; 8xM12 connection; HubLine | |
| 16-channel digital input/output; IO Link Class B Hub; DC 24 V / 2.0 A; 8xM12 connection; HubLine | |
| 16-channel digital input/output; Profinet; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital input; 24 VDC; 0.2 ms | |
| 16-channel digital input; 24 VDC; 3 ms; Extreme | |
| 16-channel digital input; 24 VDC; 3 ms; Low-side switching; Ribbon cable | |
| 16-channel digital input; 24 VDC; 3 ms; Low-side switching | |
| 16-channel digital input; 24 VDC; 3 ms; Ribbon cable | |
| 16-channel digital input; 24 VDC; 3 ms | |
| 16-channel digital input; EtherCAT; 24 VDC; 8xM12 connection; WideLine | |
| 16-channel digital input; EtherNet/IP; 24 VDC; 8xM12 connection; WideLine | |
| 16-channel digital input; Profinet; 24 VDC; 8xM12 connection; WideLine | |
| 16-channel digital output; 24 VDC; 0.5 A; Low-side switching; Ribbon cable | |
| 16-channel digital output; 24 VDC; 0.5 A; Low-side switching | |
| 16-channel digital output; 24 VDC; 0.5 A; Ribbon cable | |
| 16-channel digital output; 24 VDC; 0.5 A | |
| 16-channel digital output; EtherCAT; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital output; EtherNet/IP; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 16-channel digital output; Profinet; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 2 pulse width outputs; 24 VDC; 0.1 A; 100 Hz | |
| 2 pulse width outputs; 24 VDC; 0.1 A; 2 kHz; Frequency Counter | |
| 2 pulse width outputs; 24 VDC; 0.1 A; 250 Hz | |
| 2-channel analog input; ±10 VDC; Differential input; S5 PLC data format | |
| 2-channel analog input; ±10 VDC; Differential input | |
| 2-channel analog input; ±10 VDC; Single-ended; 16 bits; S5 PLC data format | |
| 2-channel analog input; ±10 VDC; Single-ended; 16 bits | |
| 2-channel analog input; 0 … 1 A AC/DC; Differential input | |
| 2-channel analog input; 0 … 10 V AC/DC; Differential input | |
| 2-channel analog input; 0 … 20 mA; Differential input; S5 PLC data format | |
| 2-channel analog input; 0 … 20 mA; Differential input | |
| 2-channel analog input; 0 … 20 mA; Single-ended; 16 bits | |
| 2-channel analog input; 0 … 20 mA; Single-ended; 60 Hz | |
| 2-channel analog input; 0 … 20 mA; Single-ended; Ext. Temperature | |
| 2-channel analog input; 0 … 20 mA; Single-ended | |
| 2-channel analog input; 0 … 5 A AC/DC; Differential input | |
| 2-channel analog input; 0 ... 10 VDC; Single-ended; 16 bits; 60 Hz | |
| 2-channel analog input; 0 ... 10 VDC; Single-ended; 16 bits | |
| 2-channel analog input; 0 ... 10 VDC; Single-ended | |
| 2-channel analog input; 0 ... 30 VDC; Differential input; Extreme | |
| 2-channel analog input; 0 ... 30 VDC; Differential input | |
| 2-channel analog input; 4 … 20 mA HART; Ext. Temperature | |
| 2-channel analog input; 4 … 20 mA HART; Intrinsically safe; Extreme | |
| 2-channel analog input; 4 … 20 mA HART; Intrinsically safe | |
| 2-channel analog input; 4 … 20 mA HART; NAMUR NE 43 | |
| 2-channel analog input; 4 … 20 mA HART | |
| 2-channel analog input; 4 … 20 mA; Differential input; Ext. Temperature | |
| 2-channel analog input; 4 … 20 mA; Differential input; Extend. measurement range | |
| 2-channel analog input; 4 … 20 mA; Differential input; NAMUR NE 43; Extreme | |
| 2-channel analog input; 4 … 20 mA; Differential input; S5 PLC data format | |
| 2-channel analog input; 4 … 20 mA; Differential input | |
| 2-channel analog input; 4 … 20 mA; Single-ended; 16 bits; 60 Hz | |
| 2-channel analog input; 4 … 20 mA; Single-ended; 16 bits; S5 PLC data format | |
| 2-channel analog input; 4 … 20 mA; Single-ended; 16 bits | |
| 2-channel analog input; 4 … 20 mA; Single-ended; 60 Hz | |
| 2-channel analog input; 4 … 20 mA; Single-ended; Ext. Temperature | |
| 2-channel analog input; 4 … 20 mA; Single-ended; Extend. measurement range | |
| 2-channel analog input; 4 … 20 mA; Single-ended; Intrinsically safe | |
| 2-channel analog input; 4 … 20 mA; Single-ended; S5 PLC data format | |
| 2-channel analog input; 4 … 20 mA; Single-ended | |
| 2-channel analog input; For Ni1000/RTD resistance sensors | |
| 2-channel analog input; For NTC 20k resistance sensors | |
| 2-channel analog input; For Pt100/RTD resistance sensors; Adjustable; Ext. Temperature | |
| 2-channel analog input; For Pt100/RTD resistance sensors; Adjustable | |
| 2-channel analog input; For Pt100/RTD resistance sensors; S5 PLC data format | |
| 2-channel analog input; For Pt100/RTD resistance sensors | |
| 2-channel analog input; For Pt1000/RTD resistance sensors | |
| 2-channel analog input; IO Link Converter; 0-10 V; 2xM12 connection | |
| 2-channel analog input; Resistance measurement: 10 … 1200 Ohm | |
| 2-channel analog input; Resistance measurement: 10 … 5000 Ohm | |
| 2-channel analog input; Resistance measurement; Intrinsically safe; Extreme | |
| 2-channel analog input; Resistor bridges (strain gauge) | |
| 2-channel analog input; Thermocouple J; Diagnostics | |
| 2-channel analog input; Thermocouple K; Diagnostics, adjustable | |
| 2-channel analog input; Thermocouple K; Diagnostics | |
| 2-channel analog input; Thermocouple; Adjustable; Extreme | |
| 2-channel analog output; ±10 VDC; S5 PLC data format | |
| 2-channel analog output; ±10 VDC | |
| 2-channel analog output; 0 … 10 V/±10 VDC; 16 bits | |
| 2-channel analog output; 0 … 20 mA; Ext. Temperature | |
| 2-channel analog output; 0 … 20 mA; Intrinsically safe; Extreme | |
| 2-channel analog output; 0 … 20 mA; Intrinsically safe | |
| 2-channel analog output; 0 … 20 mA; S5 PLC data format | |
| 2-channel analog output; 0 … 20 mA | |
| 2-channel analog output; 0 ... 10 VDC; 10 bits; 100 mW/24 V | |
| 2-channel analog output; 0 ... 10 VDC; S5 PLC data format | |
| 2-channel analog output; 0 ... 10 VDC | |
| 2-channel analog output; 0/4 … 20 mA; 16 bits; 6 ... 18 VDC; Extreme | |
| 2-channel analog output; 0/4 … 20 mA; 16 bits; 6 ... 18 VDC | |
| 2-channel analog output; 4 … 20 mA; Ext. Temperature | |
| 2-channel analog output; 4 … 20 mA; Intrinsically safe | |
| 2-channel analog output; 4 … 20 mA; S5 PLC data format | |
| 2-channel analog output; 4 … 20 mA | |
| 2-channel analog output; IO Link Converter; 0-10 V; 2xM12 connection | |
| 2-channel analog output; IO Link Converter; 4 … 20 mA; 2xM12 connection | |
| 2-channel digital input; 110 VDC; 3 ms; Extreme | |
| 2-channel digital input; 110 VDC | |
| 2-channel digital input; 120 VAC | |
| 2-channel digital input; 120/230 VAC | |
| 2-channel digital input; 220 VDC; 3 ms; Extreme | |
| 2-channel digital input; 220 VDC | |
| 2-channel digital input; 230 VAC | |
| 2-channel digital input; 24 VDC; 0.2 ms; Proximity switch | |
| 2-channel digital input; 24 VDC; 0.2 ms | |
| 2-channel digital input; 24 VDC; 3 ms; Acknowledgement; Diagnostics | |
| 2-channel digital input; 24 VDC; 3 ms; Diagnostics | |
| 2-channel digital input; 24 VDC; 3 ms; Ext. Temperature | |
| 2-channel digital input; 24 VDC; 3 ms; Proximity switch | |
| 2-channel digital input; 24 VDC; 3 ms | |
| 2-channel digital input; 24 VDC; Intruder detection | |
| 2-channel digital input; 48 VDC; 3 ms | |
| 2-channel digital input; 60 VDC; 3 ms; Extreme | |
| 2-channel digital input; Intruder detection | |
| 2-channel digital input; NAMUR; Intrinsically safe | |
| 2-channel digital input; NAMUR | |
| 2-channel digital output; 230 VAC; 0.3 A; Solid-state | |
| 2-channel digital output; 24 VDC; 0.5 A; Diagnostics | |
| 2-channel digital output; 24 VDC; 0.5 A; Interference-free; Diagnostics | |
| 2-channel digital output; 24 VDC; 0.5 A; Interference-free | |
| 2-channel digital output; 24 VDC; 0.5 A | |
| 2-channel digital output; 24 VDC; 2.0 A; Diagnostics; Extreme | |
| 2-channel digital output; 24 VDC; 2.0 A; Diagnostics | |
| 2-channel digital output; 24 VDC; 2.0 A; Interference-free; Diagnostics | |
| 2-channel digital output; 24 VDC; 2.0 A; Interference-free | |
| 2-channel digital output; 24 VDC; 2.0 A | |
| 2-channel digital output; 24 VDC; Intrinsically safe; Extreme | |
| 2-channel digital output; 24 VDC; Intrinsically safe | |
| 2-channel relay output; Potential-free; 2 changeover contacts; Intrinsically safe | |
| 2/4-channel analog input; Resistance measurement; Adjustable; Extreme | |
| 2/4-channel analog input; Resistance measurement; Adjustable | |
| 3-Phase Power Measurement; 20 kVAC 300 A; Extreme | |
| 3-Phase Power Measurement; 480 VAC, 1 A; Ext. Temperature | |
| 3-Phase Power Measurement; 480 VAC, 1 A | |
| 3-Phase Power Measurement; 480 VAC, 5 A; Ext. Temperature | |
| 3-Phase Power Measurement; 480 VAC, 5 A | |
| 3-Phase Power Measurement; 690 VAC Rogowski coils; Extreme | |
| 3-Phase Power Measurement; 690 VAC Rogowski coils | |
| 3-Phase Power Measurement; 690 VAC, 1 A; Extreme | |
| 3-Phase Power Measurement; 690 VAC, 1 A | |
| 3-Phase Power Measurement; 690 VAC, 5 A; Extreme | |
| 3-Phase Power Measurement; 690 VAC, 5 A | |
| 4-channel analog input; ±10 VDC; Single-ended; Ext. Temperature | |
| 4-channel analog input; ±10 VDC; Single-ended; Extreme | |
| 4-channel analog input; ±10 VDC; Single-ended | |
| 4-channel analog input; 0 … 20 mA; Single-ended; Extreme | |
| 4-channel analog input; 0 … 20 mA; Single-ended | |
| 4-channel analog input; 0 ... 10 VDC; Single-ended; Ext. Temperature | |
| 4-channel analog input; 0 ... 10 VDC; Single-ended; Extreme | |
| 4-channel analog input; 0 ... 10 VDC; Single-ended | |
| 4-channel analog input; 0/4 … 20 mA; Intrinsically safe; Extreme | |
| 4-channel analog input; 0/4 … 20 mA; Single-ended; NAMUR NE 43; Intrinsically safe | |
| 4-channel analog input; 4 … 20 mA; Single-ended; 4 x 24 V | |
| 4-channel analog input; 4 … 20 mA; Single-ended; Ext. Temperature | |
| 4-channel analog input; 4 … 20 mA; Single-ended; Extreme | |
| 4-channel analog input; 4 … 20 mA; Single-ended | |
| 4-channel analog input; For Ni1000/RTD resistance sensors | |
| 4-channel analog input; for NTC resistance sensors; Adjustable | |
| 4-channel analog input; For Pt100/RTD resistance sensors | |
| 4-channel analog input; For Pt1000/RTD resistance sensors; Adjustable | |
| 4-channel analog input; For Pt1000/RTD resistance sensors | |
| 4-channel analog input; Resistance measurement; Adjustable | |
| 4-channel analog input; RTD/TC/Strain Gauge; 16 bits; Diagnostics; Intrinsically safe | |
| 4-channel analog input; Voltage/Current; Differential input; 16 bits; Diagnostics; Extreme | |
| 4-channel analog input; Voltage/Current; Differential input; 16 bits; Diagnostics | |
| 4-channel analog output; ±10 VDC; Extreme | |
| 4-channel analog output; ±10 VDC | |
| 4-channel analog output; 0 … 20 mA | |
| 4-channel analog output; 0 ... 10 VDC; Ext. Temperature | |
| 4-channel analog output; 0 ... 10 VDC; Extreme | |
| 4-channel analog output; 0 ... 10 VDC | |
| 4-channel analog output; 4 … 20 mA | |
| 4-channel analog output; Voltage/Current | |
| 4-channel digital input; 120/230 VAC | |
| 4-channel digital input; 24 V AC/DC; 20 ms | |
| 4-channel digital input; 24 V AC/DC; 50 ms; Power jumper contacts | |
| 4-channel digital input; 24 V AC/DC; 50 ms | |
| 4-channel digital input; 24 VDC; 0.2 ms; 2-conductor connection | |
| 4-channel digital input; 24 VDC; 0.2 ms; 3-conductor connection | |
| 4-channel digital input; 24 VDC; 0.2 ms; Low-side switching; 3-conductor connection | |
| 4-channel digital input; 24 VDC; 0.2 ms; Low-side switching | |
| 4-channel digital input; 24 VDC; 0.2 ms | |
| 4-channel digital input; 24 VDC; 3 ms; 2-conductor connection | |
| 4-channel digital input; 24 VDC; 3 ms; 3-conductor connection | |
| 4-channel digital input; 24 VDC; 3 ms; Ext. Temperature | |
| 4-channel digital input; 24 VDC; 3 ms; Low-side switching; 3-conductor connection | |
| 4-channel digital input; 24 VDC; 3 ms; Low-side switching; Ext. Temperature | |
| 4-channel digital input; 24 VDC; 3 ms; Low-side switching | |
| 4-channel digital input; 24 VDC; 3 ms | |
| 4-channel digital input; 24 VDC; Pulse extension | |
| 4-channel digital input; 42 VAC/VDC; 20 ms | |
| 4-channel digital input; 5 VDC; 0.2 ms | |
| 4-channel digital output; 230 VAC; 0.25 A; Solid-state | |
| 4-channel digital output; 24 VDC; 0.5 A; 2-conductor connection | |
| 4-channel digital output; 24 VDC; 0.5 A; Diagnostics | |
| 4-channel digital output; 24 VDC; 0.5 A; Ext. Temperature | |
| 4-channel digital output; 24 VDC; 0.5 A; Interference-free; 2-conductor connection | |
| 4-channel digital output; 24 VDC; 0.5 A; Interference-free; Ext. Temperature | |
| 4-channel digital output; 24 VDC; 0.5 A; Interference-free | |
| 4-channel digital output; 24 VDC; 0.5 A; Low-side switching | |
| 4-channel digital output; 24 VDC; 0.5 A | |
| 4-channel digital output; 24 VDC; Valve; Intrinsically safe | |
| 4-channel digital output; 30 VAC/VDC; 2.0 A; Solid-state; isolated | |
| 4-channel digital output; 30 VAC/VDC; 2.0 A; Solid-state | |
| 4-Port IO-Link Master Class A; EtherCAT; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 4-Port IO-Link Master Class A; EtherNet/IP; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 4-Port IO-Link Master Class A; Profinet; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 4-Port IO-Link Master Class B; EtherCAT; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 4-Port IO-Link Master Class B; EtherNet/IP; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 4-Port IO-Link Master Class B; Profinet; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 4-Port IO-Link Master | |
| 8-channel analog input; 0 … 10 V/±10 VDC; Single-ended | |
| 8-channel analog input; 0/4 … 20 mA; Single-ended | |
| 8-channel analog input; Resistance measurement; Adjustable; Ext. Temperature | |
| 8-channel analog input; Resistance measurement; Adjustable | |
| 8-channel analog input; Thermocouple; Adjustable | |
| 8-channel analog output; 0 … 10 V/±10 VDC | |
| 8-channel digital input/output; 24 VDC; 0.5 A; Ribbon cable | |
| 8-channel digital input/output; 24 VDC; 0.5 A | |
| 8-channel digital input/output; EtherCAT; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 8-channel digital input/output; EtherCAT; DC 24 V / 2.0 A; 8xM8 connection; SlimLine | |
| 8-channel digital input/output; EtherNet/IP; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 8-channel digital input/output; EtherNet/IP; DC 24 V / 2.0 A; 8xM8 connection; SlimLine | |
| 8-channel digital input/output; IO Link Class A Hub; DC 24 V / 2.0 A; 4xM12 connection; HubLine | |
| 8-channel digital input/output; IO Link Class A Hub; DC 24 V / 2.0 A; 8xM8 connection; HubLine | |
| 8-channel digital input/output; IO Link Class B Hub; DC 24 V / 2.0 A; 4xM12 connection; HubLine | |
| 8-channel digital input/output; IO Link Class B Hub; DC 24 V / 2.0 A; 8xM8 connection; HubLine | |
| 8-channel digital input/output; Profinet; DC 24 V / 2.0 A; 4xM12 connection; SlimLine | |
| 8-channel digital input/output; Profinet; DC 24 V / 2.0 A; 8xM8 connection; SlimLine | |
| 8-channel digital input; 24 VDC; 0.2 ms; 2-conductor connection; Extreme | |
| 8-channel digital input; 24 VDC; 0.2 ms; 2-conductor connection | |
| 8-channel digital input; 24 VDC; 0.2 ms; Extreme | |
| 8-channel digital input; 24 VDC; 0.2 ms; Low-side switching; 2-conductor connection | |
| 8-channel digital input; 24 VDC; 0.2 ms; Low-side switching | |
| 8-channel digital input; 24 VDC; 0.2 ms | |
| 8-channel digital input; 24 VDC; 3 ms; 2-conductor connection; Extreme | |
| 8-channel digital input; 24 VDC; 3 ms; 2-conductor connection | |
| 8-channel digital input; 24 VDC; 3 ms; Ext. Temperature | |
| 8-channel digital input; 24 VDC; 3 ms; Extreme | |
| 8-channel digital input; 24 VDC; 3 ms; Low-side switching; 2-conductor connection; Extreme | |
| 8-channel digital input; 24 VDC; 3 ms; Low-side switching; 2-conductor connection | |
| 8-channel digital input; 24 VDC; 3 ms; Low-side switching | |
| 8-channel digital input; 24 VDC; 3 ms | |
| 8-channel digital input; 5/12 VDC; 0.2 ms | |
| 8-channel digital input; NAMUR; Intrinsically safe; Extreme | |
| 8-channel digital input; NAMUR; Intrinsically safe | |
| 8-channel digital input; PTC | |
| 8-channel digital output; 12 VDC; 1 A | |
| 8-channel digital output; 24 VDC; 0.5 A; 2-conductor connection; Extreme | |
| 8-channel digital output; 24 VDC; 0.5 A; 2-conductor connection | |
| 8-channel digital output; 24 VDC; 0.5 A; Diagnostics; Extreme | |
| 8-channel digital output; 24 VDC; 0.5 A; Diagnostics | |
| 8-channel digital output; 24 VDC; 0.5 A; Ext. Temperature | |
| 8-channel digital output; 24 VDC; 0.5 A; Low-side switching; 2-conductor connection; Extreme | |
| 8-channel digital output; 24 VDC; 0.5 A; Low-side switching; 2-conductor connection | |
| 8-channel digital output; 24 VDC; 0.5 A; Low-side switching | |
| 8-channel digital output; 24 VDC; 0.5 A | |
| 8-Port IO-Link Master Class A; EtherCAT; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 8-Port IO-Link Master Class A; EtherNet/IP; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 8-Port IO-Link Master Class A; Profinet; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 8-Port IO-Link Master Class B; EtherCAT; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 8-Port IO-Link Master Class B; EtherNet/IP; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| 8-Port IO-Link Master Class B; Profinet; DC 24 V / 2.0 A; 8xM12 connection; WideLine | |
| Communication module; EtherNet/IP; MQTT; communication capability | |
| Communication module; IO-Link; communication capability | |
| Communication module; Modbus RTU; RJ45; communication capability | |
| Communication module; Modbus TCP; communication capability | |
| Communication module; Modbus TCP | |
| Fail-safe 4 channel analog input; 0/4 … 20 mA; Differential input; PROFIsafe | |
| Fail-safe 4-channel digital input; 24 VDC; PROFIsafe | |
| Fail-safe 4/2 channel digital input/output; 24 VDC; 10 A; Logic; PROFIsafe | |
| Fail-safe 4/2 channel digital input/output; 24 VDC; 10 A; PROFIsafe | |
| Fail-safe 4/4 channel digital input/output; 24 VDC; 0.5 A; PROFIsafe | |
| Fail-safe 4/4 channel digital input/output; 24 VDC; 2 A; Logic; PROFIsafe | |
| Fail-safe 4/4 channel digital input/output; 24 VDC; 2 A; PROFIsafe | |
| Fail-safe 8-channel digital input; 24 VDC; PROFIsafe | |
| Intrinsically safe 4-channel digital input; 24 VDC; PROFIsafe V2.0 iPar | |
| Modbus RTU termination resistor; RJ45 | |
| Power measurement; AC/DC 277V; external shunts | |
| Supply Filter; 24 VDC |