WAGO Terminal Blocks - Wire to Board 2624-1503

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2624-1503-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2624-1503-ND
Terminal Blocks - Wire to Board 2946-2624-1503-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 24Awg; Pitch Spacing Wago - 44AC1091 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 24Awg; Pitch Spacing Wago
44AC1091
Tb, Wire To Brd, 3Pos, 24Awg; Pitch Spacing Wago 44AC1091
TB, WIRE TO BRD, 3POS, 24AWG; Pitch Spacing:11.5mm; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:24AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 24AWG; Pitch Spacing:11.5mm; No. of Positions:3Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:24AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2624-1503-ND 44AC1091
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 24Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 11.51 mm (0.45 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15296 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-22D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk - 1492-J16ND - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through; Knife Switch Disconnect or Switch Block
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details