WAGO Terminal Blocks - Wire to Board 2616-3358

Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2616-3358-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2616-3358-ND
Terminal Blocks - Wire to Board 2946-2616-3358-ND
PCB TERMINAL BLOCK; LEVER; 16 MM

PCB TERMINAL BLOCK; LEVER; 16 MM

Buy Now Datasheet
Terminal Block, Wtb, 8Pos, 18-4Awg; Pitch Spacing Wago - 74AH2833 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 8Pos, 18-4Awg; Pitch Spacing Wago
74AH2833
Terminal Block, Wtb, 8Pos, 18-4Awg; Pitch Spacing Wago 74AH2833
TERMINAL BLOCK, WTB, 8POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:8Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

TERMINAL BLOCK, WTB, 8POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:8Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2616-3358-ND 74AH2833
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 8Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB 15 mm DIN Rail
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 8
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.306 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1155/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details