WAGO Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 3 … 31.2 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; light... | |
| Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Yellow status indicator; Module width: 6 mm | |
| Optocoupler module; 2-port; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.5 A; 2 changeover contacts; Yellow status indicator; Module width: 6 mm; | |
| Optocoupler module; Nominal input voltage: 12 … 48 VDC; Output voltage range: 10 … 53 VDC; Limiting continuous current: 4 A; 2-wire connection; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 12 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 230 VAC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/high-side switching; Red status indicator; Module width: 6 mm; gray... | |
| Optocoupler module; Nominal input voltage: 230 VAC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/low-side switching; Red status indicator; Module width: 6 mm; gray... | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 6 A; 3-wire connection/low-side switching; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 0 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 1 A; Frequency 15 kHz; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 4 A; 3-wire connection/high-side switching; Red status indicator; Module width: 15 mm; gray... | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 5 A; 3-wire connection/low-side switching; Red status indicator; Module width: 15 mm; gray... | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 28.8 VDC; Limiting continuous current: 0.1 A; 3-wire connection/high-side switching; Frequency: 100 kHz; Red status indicator; Module width:... | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.25A; 3-wire connection/high-side switching; Railway; Frequency: 10 kHz; Red status indicator; Module width:... | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/high-side switching; Frequency: 25 kHz; Red status indicator; Module width:... | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 1 A; Frequency: 10 kHz; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Frequency: 3 kHz; Red status indicator; Module width: 10... | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 24 … 260 VAC; Limiting continuous current: 0.5 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 6 mm; | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray... | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.5 A; 1 changeover contact; Red status indicator; Module width: 6 mm; gray... | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 3 A; 2-wire connection; Yellow status indicator; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 4 … 6 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 4 … 6.25 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 9 … 60 VDC; Limiting continuous current: 0.1 A; Railway; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 24 VDC; Red status indicator; gray | |
| Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 0 … 24 VDC; Limiting continuous current: 0.5 A; Frequency: 10 kHz; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 0 … 24 VDC; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 15 … 30 VDC; Limiting continuous current: 1 A; Frequency: 10 kHz; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 24 … 260 VAC; Limiting continuous current: 0.5 A; 2-wire connection; zero-cross switching; Red status indicator; Module width: 6 mm; | |
| Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Frequency: 10 kHz; Module width: 6 mm; gray... | |
| Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 3 … 30 VDC; Limiting continuous current: 5 A; 2-wire connection; Red status indicator; Module width: 6 mm; gray | |
| Optocoupler module; Nominal input voltage: 5 VDC; Output voltage range: 3 … 60 VDC; Limiting continuous current: 0.1 A; 2-wire connection; Railway; Module width: 6 mm; gray | |
| Optocoupler module; Output voltage range: 3 … 31.2 VDC; Limiting continuous current: 3 A; Module width: 6 mm; gray | |
| Optocoupler module; Red status indicator; gray |