WAGO Terminal Blocks - Wire to Board 2626-1354

Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-1354-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-1354-ND
Terminal Blocks - Wire to Board 2946-2626-1354-ND
PCB TERMINAL BLOCK; 6 MM; PIN SP

PCB TERMINAL BLOCK; 6 MM; PIN SP

Buy Now Datasheet
Terminal Block, Wtb, 4Pos, 24-8Awg; Pitch Spacing Wago - 74AH2836 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 4Pos, 24-8Awg; Pitch Spacing Wago
74AH2836
Terminal Block, Wtb, 4Pos, 24-8Awg; Pitch Spacing Wago 74AH2836
TERMINAL BLOCK, WTB, 4POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 4POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2626-1354-ND 74AH2836
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 4Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 12.50 mm (0.49 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data