WAGO 2604-3303 PCB Connector
PCB TERMINAL BLOCK; LEVER; 4 MM;
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 225528 | 2946-2604-3303-ND |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board |
| Mounting Options | PCB | PCB |
| Approvals | RoHS Compliant | |
| # of Contacts | 3 | 3 |
| Contacts Pitch | 7.50 mm (0.30 inches) | 7.49 mm (0.29 inches) |
| Body Material | Polyamide 66 | Polyamide (PA66), Nylon 6/6 |