WAGO Terminal Blocks - Wire to Board 2626-3360

Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-3360-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-3360-ND
Terminal Blocks - Wire to Board 2946-2626-3360-ND
PCB TERMINAL BLOCK 6 MM PIN SPAC

PCB TERMINAL BLOCK 6 MM PIN SPAC

Buy Now Datasheet
Terminal Block, Wtb, 10Pos, 24-8Awg; Pitch Spacing Wago - 74AH2853 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 10Pos, 24-8Awg; Pitch Spacing Wago
74AH2853
Terminal Block, Wtb, 10Pos, 24-8Awg; Pitch Spacing Wago 74AH2853
TERMINAL BLOCK, WTB, 10POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 10POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2626-3360-ND 74AH2853
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 10Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10
Contacts Pitch 12.50 mm (0.49 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.372 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details