WAGO Terminal Blocks - Wire to Board 2626-1355

Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-1355-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-1355-ND
Terminal Blocks - Wire to Board 2946-2626-1355-ND
PCB TERMINAL BLOCK; 6 MM; PIN SP

PCB TERMINAL BLOCK; 6 MM; PIN SP

Buy Now Datasheet
Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago - 74AH2837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago
74AH2837
Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago 74AH2837
TERMINAL BLOCK, WTB, 5POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 5POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2626-1355-ND 74AH2837
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 5Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 5
Contacts Pitch 12.50 mm (0.49 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986822-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Wire to Board - 2946-2086-1132-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.068 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers