WAGO Terminal Blocks - Wire to Board 2626-1360

Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-1360-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-1360-ND
Terminal Blocks - Wire to Board 2946-2626-1360-ND
PCB TERMINAL BLOCK; 6 MM; PIN SP

PCB TERMINAL BLOCK; 6 MM; PIN SP

Buy Now Datasheet
Terminal Block, Wtb, 10Pos, 24-8Awg; Pitch Spacing Wago - 74AH2842 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 10Pos, 24-8Awg; Pitch Spacing Wago
74AH2842
Terminal Block, Wtb, 10Pos, 24-8Awg; Pitch Spacing Wago 74AH2842
TERMINAL BLOCK, WTB, 10POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 10POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2626-1360-ND 74AH2842
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 10Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10
Contacts Pitch 12.50 mm (0.49 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-22D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details