WAGO Terminal Blocks - Wire to Board 2716-254

Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2716-254-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2716-254-ND
Terminal Blocks - Wire to Board 2946-2716-254-ND
PCB TERMINAL BLOCK; LEVER; 16 MM

PCB TERMINAL BLOCK; LEVER; 16 MM

Buy Now Datasheet
Terminal Block, Pcb, 4 Position, 16-6Awg; Pitch Spacing Wago - 10R0374 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 16-6Awg; Pitch Spacing Wago
10R0374
Terminal Block, Pcb, 4 Position, 16-6Awg; Pitch Spacing Wago 10R0374
TERMINAL BLOCK, PCB, 4 POSITION, 16-6AWG; Pitch Spacing:-; No. of Positions:4Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 16-6AWG; Pitch Spacing:-; No. of Positions:4Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2716-254-ND 10R0374
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 4 Position, 16-6Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CTMXX9P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2717 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers