WAGO Terminal Blocks - Wire to Board 2636-3354

Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2636-3354-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2636-3354-ND
Terminal Blocks - Wire to Board 2946-2636-3354-ND
PCB TERMINAL BLOCK; 16 MM; PIN S

PCB TERMINAL BLOCK; 16 MM; PIN S

Buy Now Datasheet
Terminal Block, Wtb, 4Pos, 18-4Awg; Pitch Spacing Wago - 74AH2865 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 4Pos, 18-4Awg; Pitch Spacing Wago
74AH2865
Terminal Block, Wtb, 4Pos, 18-4Awg; Pitch Spacing Wago 74AH2865
TERMINAL BLOCK, WTB, 4POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:4Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 4POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:4Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2636-3354-ND 74AH2865
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 4Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB 15 mm DIN Rail
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 15.01 mm (0.59 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.318 - Powell Electronics, Inc.
Specs
Mounting Options PCB
View Details
Triple-deck terminal block - Through terminal block - 2002-3239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers