WAGO Terminal Blocks - Wire to Board 2626-3356

Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK 6 MM PIN SPAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-3356-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-3356-ND
Terminal Blocks - Wire to Board 2946-2626-3356-ND
PCB TERMINAL BLOCK 6 MM PIN SPAC

PCB TERMINAL BLOCK 6 MM PIN SPAC

Buy Now Datasheet
Terminal Block, Wtb, 6Pos, 24-8Awg; Pitch Spacing Wago - 74AH2849 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 6Pos, 24-8Awg; Pitch Spacing Wago
74AH2849
Terminal Block, Wtb, 6Pos, 24-8Awg; Pitch Spacing Wago 74AH2849
TERMINAL BLOCK, WTB, 6POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 6POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2626-3356-ND 74AH2849
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 6Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 12.50 mm (0.49 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.265 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2201/098-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details