WAGO Terminal Blocks - Wire to Board 2706-303

Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 6 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2706-303-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2706-303-ND
Terminal Blocks - Wire to Board 2946-2706-303-ND
PCB TERMINAL BLOCK; LEVER; 6 MM;

PCB TERMINAL BLOCK; LEVER; 6 MM;

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 20-10Awg; Pitch Spacing Wago - 62T0950 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 20-10Awg; Pitch Spacing Wago
62T0950
Terminal Block, Pcb, 3 Position, 20-10Awg; Pitch Spacing Wago 62T0950
TERMINAL BLOCK, PCB, 3 POSITION, 20-10AWG; Pitch Spacing:12.7mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 20-10AWG; Pitch Spacing:12.7mm; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:41A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2706-303-ND 62T0950
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 20-10Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 12.50 mm (0.49 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.309 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details