WAGO Terminal Blocks - Wire to Board 2636-1357

Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 16 MM; PIN S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2636-1357-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2636-1357-ND
Terminal Blocks - Wire to Board 2946-2636-1357-ND
PCB TERMINAL BLOCK; 16 MM; PIN S

PCB TERMINAL BLOCK; 16 MM; PIN S

Buy Now Datasheet
Terminal Block, Wtb, 7Pos, 18-4Awg; Pitch Spacing Wago - 74AH2861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 7Pos, 18-4Awg; Pitch Spacing Wago
74AH2861
Terminal Block, Wtb, 7Pos, 18-4Awg; Pitch Spacing Wago 74AH2861
TERMINAL BLOCK, WTB, 7POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:7Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 7POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:7Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Clamp; Rated Current:76A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2636-1357-ND 74AH2861
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 7Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB 15 mm DIN Rail
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 7
Contacts Pitch 15.01 mm (0.59 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data