WAGO Terminal Blocks - Wire to Board 2616-1358

Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2616-1358-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2616-1358-ND
Terminal Blocks - Wire to Board 2946-2616-1358-ND
PCB TERMINAL BLOCK; LEVER; 16 MM

PCB TERMINAL BLOCK; LEVER; 16 MM

Buy Now Datasheet
PCB Terminal Blocks - 220681 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
220681
PCB Terminal Blocks 220681
WAGO 2616-1358 PCB Connector

WAGO 2616-1358 PCB Connector

Supplier's Site
Terminal Block, Wtb, 8Pos, 18-4Awg; Pitch Spacing Wago - 74AH2826 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 8Pos, 18-4Awg; Pitch Spacing Wago
74AH2826
Terminal Block, Wtb, 8Pos, 18-4Awg; Pitch Spacing Wago 74AH2826
TERMINAL BLOCK, WTB, 8POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:8Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

TERMINAL BLOCK, WTB, 8POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:8Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-2616-1358-ND 220681 74AH2826
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Terminal Block, Wtb, 8Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB PCB 15 mm DIN Rail
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 8 8
Contacts Pitch 15.01 mm (0.59 inches) 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986375-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2257 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - 30.205/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details