WAGO Terminal Blocks - Wire to Board 2624-3110

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2624-3110-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2624-3110-ND
Terminal Blocks - Wire to Board 2946-2624-3110-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet
Tb, Wire To Board, 10Pos, 24-10Awg; Pitch Spacing Wago - 44AC1099 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 10Pos, 24-10Awg; Pitch Spacing Wago
44AC1099
Tb, Wire To Board, 10Pos, 24-10Awg; Pitch Spacing Wago 44AC1099
TB, WIRE TO BOARD, 10POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BOARD, 10POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2624-3110-ND 44AC1099
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 10Pos, 24-10Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 10
Contacts Pitch 5.00 mm (0.20 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-8189-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-26D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 26
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 350468 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details