WAGO Terminal Blocks - Wire to Board 2716-153

Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2716-153-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2716-153-ND
Terminal Blocks - Wire to Board 2946-2716-153-ND
PCB TERMINAL BLOCK; LEVER; 16 MM

PCB TERMINAL BLOCK; LEVER; 16 MM

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 16-6Awg; Pitch Spacing Wago - 10R0361 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 16-6Awg; Pitch Spacing Wago
10R0361
Terminal Block, Pcb, 3 Position, 16-6Awg; Pitch Spacing Wago 10R0361
TERMINAL BLOCK, PCB, 3 POSITION, 16-6AWG; Pitch Spacing:-; No. of Positions:3Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 16-6AWG; Pitch Spacing:-; No. of Positions:3Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In; Rated Current:76A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2716-153-ND 10R0361
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 16-6Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data