PCB TERMINAL BLOCK; LEVER; 4 MM;
TB, WIRE TO BOARD, 6POS, 24-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-2604-3106-ND | 44AC1066 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Board, 6Pos, 24-12Awg; Pitch Spacing Wago |
| Mounting Options | PCB | |
| Features | Lever Actuated | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| # of Contacts | 6 | |
| Contacts Pitch | 5.00 mm (0.20 inches) |