WAGO Terminal Blocks - Wire to Board 2616-3356

Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; LEVER; 16 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2616-3356-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2616-3356-ND
Terminal Blocks - Wire to Board 2946-2616-3356-ND
PCB TERMINAL BLOCK; LEVER; 16 MM

PCB TERMINAL BLOCK; LEVER; 16 MM

Buy Now Datasheet
Terminal Block, Wtb, 6Pos, 18-4Awg; Pitch Spacing Wago - 74AH2831 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 6Pos, 18-4Awg; Pitch Spacing Wago
74AH2831
Terminal Block, Wtb, 6Pos, 18-4Awg; Pitch Spacing Wago 74AH2831
TERMINAL BLOCK, WTB, 6POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

TERMINAL BLOCK, WTB, 6POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Conductor Area CSA:16mm²; Wire Connection Method:Push In Lock; Rated Current:76A; Rated Voltage:1kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2616-3356-ND 74AH2831
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 6Pos, 18-4Awg; Pitch Spacing Wago
Mounting Options PCB 15 mm DIN Rail
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 15.01 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1468250 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7783-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers