WAGO Terminal Blocks - Wire to Board 2626-1358

Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 6 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2626-1358-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2626-1358-ND
Terminal Blocks - Wire to Board 2946-2626-1358-ND
PCB TERMINAL BLOCK; 6 MM; PIN SP

PCB TERMINAL BLOCK; 6 MM; PIN SP

Buy Now Datasheet
Terminal Block, Wtb, 8Pos, 24-8Awg; Pitch Spacing Wago - 74AH2840 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 8Pos, 24-8Awg; Pitch Spacing Wago
74AH2840
Terminal Block, Wtb, 8Pos, 24-8Awg; Pitch Spacing Wago 74AH2840
TERMINAL BLOCK, WTB, 8POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 8POS, 24-8AWG; Pitch Spacing:12.5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Clamp; Rated Current:48A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2626-1358-ND 74AH2840
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 8Pos, 24-8Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 8
Contacts Pitch 12.50 mm (0.49 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7796-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-02D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blk/Strip Wiring Dev - 10796007 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Tab Connection
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details