WAGO Terminal Blocks - Wire to Board 2624-1103

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2624-1103-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2624-1103-ND
Terminal Blocks - Wire to Board 2946-2624-1103-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 24Awg; Pitch Spacing Wago - 44AC1084 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 24Awg; Pitch Spacing Wago
44AC1084
Tb, Wire To Brd, 3Pos, 24Awg; Pitch Spacing Wago 44AC1084
TB, WIRE TO BRD, 3POS, 24AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:24AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 24AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:24AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2624-1103-ND 44AC1084
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 24Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 3
Contacts Pitch 5.00 mm (0.20 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.111 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2086-1223-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details