WAGO Terminal Blocks - Wire to Board 2604-1502

Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote
Description
PCB TERMINAL BLOCK; LEVER; 4 MM;
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WAGO 2-pole PCB terminal block (Item No. 2604-1502) features a push-in CAGE CLAMP® connection method, accommodating solid and fine-stranded conductors ranging from 0.2 to 4 mm² (24 to 12 AWG). It has a pin spacing of 11.5 mm and is rated for a maximum current of 32 A and a voltage of 1000 V. The terminal block is designed for tool-free operation with an operating lever, allowing multiple clamping units to be held open simultaneously for easier termination of multi-core cables. Constructed from polyamide 66 (PA 66) with a flammability rating of V0, it can operate within a temperature range of -60 to 105 °C. The contact material is electrolytic copper, which is tin-plated for enhanced conductivity. The terminal block is suitable for various applications requiring reliable electrical connections on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The WAGO 2-pole PCB terminal block (Item No. 2604-1502) features a push-in CAGE CLAMP® connection method, accommodating solid and fine-stranded conductors ranging from 0.2 to 4 mm² (24 to 12 AWG). It has a pin spacing of 11.5 mm and is rated for a maximum current of 32 A and a voltage of 1000 V. The terminal block is designed for tool-free operation with an operating lever, allowing multiple clamping units to be held open simultaneously for easier termination of multi-core cables. Constructed from polyamide 66 (PA 66) with a flammability rating of V0, it can operate within a temperature range of -60 to 105 °C. The contact material is electrolytic copper, which is tin-plated for enhanced conductivity. The terminal block is suitable for various applications requiring reliable electrical connections on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2604-1502-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2604-1502-ND
Terminal Blocks - Wire to Board 2946-2604-1502-ND
PCB TERMINAL BLOCK; LEVER; 4 MM;

PCB TERMINAL BLOCK; LEVER; 4 MM;

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago - 44AC1059 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago
44AC1059
Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago 44AC1059
TB, WIRE TO BOARD, 2POS, 24-12AWG; Pitch Spacing:11.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 24-12AWG; Pitch Spacing:11.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2604-1502-ND 44AC1059
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 24-12Awg; Pitch Spacing Wago
Mounting Options PCB
Features Lever Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 11.51 mm (0.45 inches)
Unlock Full Specs
to access all available technical data