WAGO Terminal Blocks - Wire to Board 2624-1504

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2624-1504-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2624-1504-ND
Terminal Blocks - Wire to Board 2946-2624-1504-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet
Tb, Wire To Brd, 4Pos, 24Awg; Pitch Spacing Wago - 44AC1092 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 24Awg; Pitch Spacing Wago
44AC1092
Tb, Wire To Brd, 4Pos, 24Awg; Pitch Spacing Wago 44AC1092
TB, WIRE TO BRD, 4POS, 24AWG; Pitch Spacing:11.5mm; No. of Positions:4Positions ; Wire Size AWG Min:10AWG; Wire Size AWG Max:24AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 24AWG; Pitch Spacing:11.5mm; No. of Positions:4Positions; Wire Size AWG Min:10AWG; Wire Size AWG Max:24AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2624-1504-ND 44AC1092
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 4Pos, 24Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 4
Contacts Pitch 11.51 mm (0.45 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 30.562 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1403-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details