WAGO 2626-3107/020-000 PCB Connector
PCB TERMINAL BLOCK; 6 MM; PIN SP
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 220726 | 2946-2626-3107/020-000-ND |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board |
| Mounting Options | PCB | PCB |
| Approvals | RoHS Compliant | |
| # of Contacts | 7 | 7 |
| Contacts Pitch | 7.50 mm (0.30 inches) | 7.49 mm (0.29 inches) |