PCB TERMINAL BLOCK LEVER 6 MM PI
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-2606-1102/020-016-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Features | Lever Actuated |
| Operating Temperature | -60 to 105 C (-76 to 221 F) |
| # of Contacts | 2 |