WAGO Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| Cover; 1 m long; transparent | |
| Cover; for frames, snap-in type, 27 x 12.5 mm; halogen-free; transparent | |
| Cover; for frames, snap-in type, 27 x 17.5 mm; halogen-free; transparent | |
| Cover; for frames, snap-in type, 27 x 27 mm; halogen-free; transparent | |
| Cover; For push-button label (210-850) mounting; halogen-free; transparent | |
| Cover; For push-button label (210-858) mounting; halogen-free; transparent | |
| Cover; for stud terminal block; 120 mm²; beige | |
| Cover; for stud terminal block; 120 mm²; blue | |
| Cover; for stud terminal block; 120 mm²; yellow | |
| Cover; for stud terminal block; 185 and 300 mm²; beige | |
| Cover; for stud terminal block; 185 and 300 mm²; blue | |
| Cover; for stud terminal block; 185 and 300 mm²; yellow | |
| Cover; for stud terminal block; 35 mm²; beige | |
| Cover; for stud terminal block; 35 mm²; blue | |
| Cover; for stud terminal block; 35 mm²; yellow | |
| Cover; for stud terminal block; 70 mm²; beige | |
| Cover; for stud terminal block; 70 mm²; blue | |
| Cover; for stud terminal block; 70 mm²; yellow | |
| Cover; Type 1; suitable for cover carrier, type 1; 1 m long; transparent | |
| Cover; Type 2; suitable for cover carrier, type 2; 1 m long; transparent | |
| Cover; Type 3; suitable for cover carrier, type 3; 1 m long; transparent | |
| Finger guard; touchproof cover protects unused conductor entries and jumper slots; for 185 mm² high-current terminal blocks; yellow | |
| Finger guard; touchproof cover protects unused conductor entries and jumper slots; for 50 mm² high-current tbs; yellow | |
| Finger guard; touchproof cover protects unused conductor entries and jumper slots; for 95 mm² high-current tbs; yellow | |
| Finger guard; touchproof cover protects unused conductor entries; for 35 mm² high-current tbs; yellow | |
| Finger guard; touchproof cover protects unused conductor entries; yellow | |
| Flat cable end cover; 5-pole; for flat cable 16 mm²; Plastic | |
| Flat cable end cover; 5-pole; for flat cable 5 x 2.5/4 mm²; Plastic; transparent | |
| Flat cable end cover; for flat cable 2 x 1.5 mm²; Plastic; transparent | |
| Flat cable end cover; for flat cable 5 x 2.5 mm² + 2 x 1.5 mm²; Plastic; transparent | |
| Insulating tape for flat cable; 3-pole; black | |
| Insulating tape for flat cable; 5-pole/3-pole; for flat cable 10 mm²; acid green | |
| Lockout cap; 12-pole, separable; for sockets; Plastic; black | |
| Lockout cap; 12-pole, separable; for sockets; Plastic; white | |
| Lockout cap; 2-pole; for cutouts; Plastic; black | |
| Lockout cap; 2-pole; for cutouts; Plastic; white | |
| Lockout cap; 3-pole; for cutouts; Plastic; black | |
| Lockout cap; 3-pole; for cutouts; Plastic; white | |
| Lockout cap; 4-pole; for cutouts; Plastic; black | |
| Lockout cap; 4-pole; for cutouts; Plastic; white | |
| Lockout cap; 5-pole; for cutouts; Plastic; black | |
| Lockout cap; 5-pole; for cutouts; Plastic; white | |
| Lockout cap; for plugs; 5-pole; separable; yellow | |
| Lockout cap; for wire insertion and actuating opening; blue | |
| Lockout cap; for wire insertion and actuating opening; gray | |
| Lockout cap; for wire insertion and actuating opening; orange | |
| Lockout caps; for covering unused clamping units; gray | |
| Lockout caps; for covering unused clamping units; orange | |
| M12 protective cap; for unused plugs | |
| M12 protective cap; for unused sockets | |
| M23 protective cap | |
| M8 protective cap; for unused sockets | |
| Protective cap; Type1; for sockets and plugs; PVC; red | |
| Protective cap; Type2; for sockets and plugs; PVC; red | |
| Protective cap; Type4; for sockets and plugs; PVC; red | |
| Protective warning marker; 5-pole; with high-voltage symbol, black; yellow | |
| Protective warning marker; for 5 terminal blocks; with high-voltage symbol, black; yellow | |
| Protective warning marker; with high-voltage symbol, black; for 5 terminal blocks; yellow | |
| Protective warning marker; with high-voltage symbol, black; yellow | |
| Protective warning marker; with high-voltage symbol; white | |
| Protective warning marker; with high-voltage symbol; yellow | |
| Protective warning marker; yellow |