WAGO Terminal Blocks - Wire to Board 2624-3502

Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet
Description
PCB TERMINAL BLOCK; 4 MM; PIN SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2624-3502-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2624-3502-ND
Terminal Blocks - Wire to Board 2946-2624-3502-ND
PCB TERMINAL BLOCK; 4 MM; PIN SP

PCB TERMINAL BLOCK; 4 MM; PIN SP

Buy Now Datasheet
Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago - 44AC1100 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago
44AC1100
Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago 44AC1100
TB, WIRE TO BOARD, 2POS, 24-10AWG; Pitch Spacing:11.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TB, WIRE TO BOARD, 2POS, 24-10AWG; Pitch Spacing:11.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Wire Connection Method:Push In; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2624-3502-ND 44AC1100
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 2Pos, 24-10Awg; Pitch Spacing Wago
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 2
Contacts Pitch 11.51 mm (0.45 inches)
Orientation 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Barrier Blocks - A111915-ND - DigiKey
Specs
Mounting Options PCB; Terminal Strip
Features Flange
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-28D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 28
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2448 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers