WAGO 2636-1358 PCB Connector
PCB TERMINAL BLOCK; 16 MM; PIN S
TERMINAL BLOCK, WTB, 8POS, 18-4AWG; Pitch Spacing:15mm; No. of Positions:8Positions
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 220637 | 2946-2636-1358-ND | 74AH2862 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Terminal Block, Wtb, 8Pos, 18-4Awg; Pitch Spacing Wago |
| Mounting Options | PCB | PCB | 15 mm DIN Rail |
| Approvals | RoHS Compliant | ||
| # of Contacts | 8 | 8 | |
| Contacts Pitch | 15.00 mm (0.59 inches) | 15.01 mm (0.59 inches) | |
| Body Material | Polyamide 66 | Polyamide (PA66), Nylon 6/6 |